INA Bearing Company, Ltd. Angular Contact Ball Bearings 71815-TN

Description
INA Brand / Angular Contact Ball Bearing / Plastic Cage
Datasheet
Description
INA Brand / Angular Contact Ball Bearing / Plastic Cage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Ball Bearings - 71815-TN - Pacific International Bearing, Inc.
Union City, CA, United States
Angular Contact Ball Bearings
71815-TN
Angular Contact Ball Bearings 71815-TN
INA Brand / Angular Contact Ball Bearing / Plastic Cage

INA Brand / Angular Contact Ball Bearing / Plastic Cage

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 71815-TN
Product Name Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Chrome Steel 100Cr6
Rolling Element Steel
Design Units Metric
Bore 2.9528 inch (75.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
View Details
Ball Bearings - 2346935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details