INA Bearing Company, Ltd. Angular Contact Ball Bearings 71808-TN

Description
INA Brand / Angular Contact Ball Bearing / Plastic Cage
Datasheet
Description
INA Brand / Angular Contact Ball Bearing / Plastic Cage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Ball Bearings - 71808-TN - Pacific International Bearing, Inc.
Union City, CA, United States
Angular Contact Ball Bearings
71808-TN
Angular Contact Ball Bearings 71808-TN
INA Brand / Angular Contact Ball Bearing / Plastic Cage

INA Brand / Angular Contact Ball Bearing / Plastic Cage

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 71808-TN
Product Name Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Chrome Steel 100Cr6
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
Ball Bearings - 2058790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details