RADIAL/DEEP GROOVE BALL BEARING - ROUND BORE, 15 MM ID, 42 MM OD, 13 MM WIDTH, DOUBLE SHIELDED, INTERNAL CLEARANCE: C3. FREE 2 YEAR RADWELL WARRANTY
FAG Brand / 15 Mm X 42 Mm X 13 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
| Radwell International | Pacific International Bearing, Inc. | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 77959313 | 6302-2Z-L038-C3 |
| Product Name | Bearing | Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing | Radial Ball Bearing |
| Material / Plating | 52100 Chrome Steel | |
| Rolling Element | Steel | |
| Seals / Shields | Double Shield | |
| Type | Conrad / Deep Groove; Single Row Ball |