FAG Bearing Ball Bearings 63007-A-2RSR

Description
FAG 63007-A-2RSR Ball Bearing
Request a Quote Datasheet
Description
FAG 63007-A-2RSR Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600727
Ball Bearings 2600727
FAG 63007-A-2RSR Ball Bearing

FAG 63007-A-2RSR Ball Bearing

Supplier's Site
Radial Ball Bearings - 63007-A-2RSR - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
63007-A-2RSR
Radial Ball Bearings 63007-A-2RSR
FAG Brand / 35 Mm X 62 Mm X 20 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals

FAG Brand / 35 Mm X 62 Mm X 20 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600727 63007-A-2RSR
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Design Units Metric Metric
Bore 1.3780 inch (35.000 mm) 1.3780 inch (35.000 mm)
Outside Diameter 2.4409 inch (62.000 mm) 2.4409 inch (62.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details