FAG Bearing Ball Bearings 63004-A-2RSR

Description
FAG 63004-A-2RSR Ball Bearing
Request a Quote Datasheet
Description
FAG 63004-A-2RSR Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600724
Ball Bearings 2600724
FAG 63004-A-2RSR Ball Bearing

FAG 63004-A-2RSR Ball Bearing

Supplier's Site
Radial Ball Bearings - 63004-A-2RSR - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
63004-A-2RSR
Radial Ball Bearings 63004-A-2RSR
FAG Brand / 20 Mm X 42 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals

FAG Brand / 20 Mm X 42 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600724 63004-A-2RSR
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Design Units Metric Metric
Bore 0.7874 inch (20.000 mm) 0.7874 inch (20.000 mm)
Outside Diameter 1.6535 inch (42.000 mm) 1.6535 inch (42.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS3109 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details