FAG Bearing Ball Bearings 629-C-2HRS

Description
FAG 629-C-2HRS Ball Bearing
Request a Quote Datasheet
Description
FAG 629-C-2HRS Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600740
Ball Bearings 2600740
FAG 629-C-2HRS Ball Bearing

FAG 629-C-2HRS Ball Bearing

Supplier's Site
Miniature Ball Bearings - 629-C-2HRS - Pacific International Bearing, Inc.
Union City, CA, United States
Miniature Ball Bearings
629-C-2HRS
Miniature Ball Bearings 629-C-2HRS
FAG Brand / 9 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Contact Rubber Seals

FAG Brand / 9 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Contact Rubber Seals

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600740 629-C-2HRS
Product Name Ball Bearings Miniature Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields Single Seal Double Seal
Design Units Metric Metric
Bore 0.3543 inch (9.000 mm) 0.3543 inch (9.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-150 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 6190115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details