FAG Bearing Ball Bearings 624-2Z-CO7

Description
FAG 624-2Z-CO7 Ball Bearing
Request a Quote Datasheet
Description
FAG 624-2Z-CO7 Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600883
Ball Bearings 2600883
FAG 624-2Z-CO7 Ball Bearing

FAG 624-2Z-CO7 Ball Bearing

Supplier's Site
Miniature Ball Bearings - 624-2Z-CO7 - Pacific International Bearing, Inc.
Union City, CA, United States
Miniature Ball Bearings
624-2Z-CO7
Miniature Ball Bearings 624-2Z-CO7
FAG Brand / 4 Mm X 13 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

FAG Brand / 4 Mm X 13 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600883 624-2Z-CO7
Product Name Ball Bearings Miniature Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Design Units Metric Metric
Bore 0.1575 inch (4.000 mm) 0.1575 inch (4.000 mm)
Outside Diameter 0.5118 inch (13.000 mm) 0.5118 inch (13.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details
Ball Bearings - 1883319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details