FAG Bearing Radial Ball Bearings 6236-M

Description
FAG Brand / 180 Mm X 320 Mm X 52 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Description
FAG Brand / 180 Mm X 320 Mm X 52 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Datasheet
Datasheet Summary
Powered by GS/AI

The 6236-M is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 180 mm, an outer diameter of 320 mm, and a width of 52 mm. The bearing is constructed from 52100 chrome steel for both the rings and the balls, ensuring durability and strength. It has an open closure design, which allows for easy lubrication and cooling. The radial clearance is classified as normal, making it suitable for a variety of applications. This bearing is part of a metric series and is designed with a brass cage to enhance performance and reliability.

Datasheet Summary
Powered by GS/AI

The 6236-M is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 180 mm, an outer diameter of 320 mm, and a width of 52 mm. The bearing is constructed from 52100 chrome steel for both the rings and the balls, ensuring durability and strength. It has an open closure design, which allows for easy lubrication and cooling. The radial clearance is classified as normal, making it suitable for a variety of applications. This bearing is part of a metric series and is designed with a brass cage to enhance performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6236-M - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6236-M
Radial Ball Bearings 6236-M
FAG Brand / 180 Mm X 320 Mm X 52 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 180 Mm X 320 Mm X 52 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 6236-M
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
Ball Bearings - 2346877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details