FAG Bearing Ball Bearings 62306-A-2RSR

Description
FAG 62306-A-2RSR Ball Bearing
Request a Quote Datasheet
Description
FAG 62306-A-2RSR Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600783
Ball Bearings 2600783
FAG 62306-A-2RSR Ball Bearing

FAG 62306-A-2RSR Ball Bearing

Supplier's Site
Radial Ball Bearings - 62306-A-2RSR - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
62306-A-2RSR
Radial Ball Bearings 62306-A-2RSR
FAG Brand / 30 Mm X 72 Mm X 27 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals

FAG Brand / 30 Mm X 72 Mm X 27 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600783 62306-A-2RSR
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Design Units Metric Metric
Bore 1.1811 inch (30.000 mm) 1.1811 inch (30.000 mm)
Outside Diameter 2.8346 inch (72.000 mm) 2.8346 inch (72.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS3112M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details