Schaeffler Group USA Inc. Ball Bearings 6214

Description
FAG 6214 Ball Bearing
Request a Quote
Description
FAG 6214 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600446
Ball Bearings 2600446
FAG 6214 Ball Bearing

FAG 6214 Ball Bearing

Supplier's Site
Bearing - 19479456 - Radwell International
Willingboro, NJ, United States
Bearing
19479456
Bearing 19479456
BALL BEARING, DEEP GROOVE, SINGLE ROW >90<=140MM. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, DEEP GROOVE, SINGLE ROW >90<=140MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2600446 19479456
Product Name Ball Bearings Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details