FAG Bearing Radial Ball Bearings 6200-2RSR

Description
FAG Brand / 10 Mm X 30 Mm X 9 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
Description
FAG Brand / 10 Mm X 30 Mm X 9 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
Datasheet
Datasheet Summary
Powered by GS/AI

The 6200-2RSR radial ball bearing from Pacific International Bearing, Inc. features a single row deep groove design with dimensions of 10 mm inner diameter, 30 mm outer diameter, and 9 mm width. It is constructed from 52100 chrome steel for both the ring and ball materials, ensuring durability and strength. The bearing has a precision rating of ABEC 3 and normal radial clearance. It is lubricated with L038 Mobil Polyrex EM grease and is capable of handling a dynamic load capacity of 1348.85 lbs and a static load capacity of 584.50 lbs. The maximum speed rating for grease lubrication is 17,000 nG. The bearing is equipped with two non-contact rubber seals to protect against contaminants while allowing for low friction.

Datasheet Summary
Powered by GS/AI

The 6200-2RSR radial ball bearing from Pacific International Bearing, Inc. features a single row deep groove design with dimensions of 10 mm inner diameter, 30 mm outer diameter, and 9 mm width. It is constructed from 52100 chrome steel for both the ring and ball materials, ensuring durability and strength. The bearing has a precision rating of ABEC 3 and normal radial clearance. It is lubricated with L038 Mobil Polyrex EM grease and is capable of handling a dynamic load capacity of 1348.85 lbs and a static load capacity of 584.50 lbs. The maximum speed rating for grease lubrication is 17,000 nG. The bearing is equipped with two non-contact rubber seals to protect against contaminants while allowing for low friction.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6200-2RSR - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6200-2RSR
Radial Ball Bearings 6200-2RSR
FAG Brand / 10 Mm X 30 Mm X 9 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals

FAG Brand / 10 Mm X 30 Mm X 9 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 6200-2RSR
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Seals / Shields Double Seal
Bearing Class ABEC3 / Class 6 / P6; Abec 3
Unlock Full Specs
to access all available technical data

Similar Products

 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 6190418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details