FAG Bearing Radial Ball Bearings 61914-2RZ

Description
FAG Brand / 70 Mm X 100 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
Description
FAG Brand / 70 Mm X 100 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
Datasheet
Datasheet Summary
Powered by GS/AI

The 61914-2RZ is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 70 mm, an outer diameter of 100 mm, and a width of 16 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It includes a metallic shield for protection against contaminants, which can enhance its operational lifespan. The radial clearance is classified as normal, making it suitable for a variety of applications where standard tolerances are acceptable. This bearing is part of the metric series and is designed for reliable performance in various engineering contexts.

Datasheet Summary
Powered by GS/AI

The 61914-2RZ is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 70 mm, an outer diameter of 100 mm, and a width of 16 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It includes a metallic shield for protection against contaminants, which can enhance its operational lifespan. The radial clearance is classified as normal, making it suitable for a variety of applications where standard tolerances are acceptable. This bearing is part of the metric series and is designed for reliable performance in various engineering contexts.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 61914-2RZ - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
61914-2RZ
Radial Ball Bearings 61914-2RZ
FAG Brand / 70 Mm X 100 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield

FAG Brand / 70 Mm X 100 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 61914-2RZ
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS2507M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details