FAG Bearing Ball Bearings 61907-2RSR-HLC

Description
FAG 61907-2RSR-HLC Ball Bearing
Request a Quote Datasheet
Description
FAG 61907-2RSR-HLC Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600351
Ball Bearings 2600351
FAG 61907-2RSR-HLC Ball Bearing

FAG 61907-2RSR-HLC Ball Bearing

Supplier's Site
Radial Ball Bearings - 61907-2RSR-HLC - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
61907-2RSR-HLC
Radial Ball Bearings 61907-2RSR-HLC
FAG Brand / 35 Mm X 55 Mm X 10 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals

FAG Brand / 35 Mm X 55 Mm X 10 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600351 61907-2RSR-HLC
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Design Units Metric Metric
Bore 1.3780 inch (35.000 mm) 1.3780 inch (35.000 mm)
Outside Diameter 2.1654 inch (55.000 mm) 2.1654 inch (55.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 680 lbs (308 kg)
Dynamic Radial 2760 lbs (1252 kg)
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details