FAG Bearing Ball Bearings 61905-2Z-HLC

Description
FAG 61905-2Z-HLC Ball Bearing
Request a Quote Datasheet
Description
FAG 61905-2Z-HLC Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600698
Ball Bearings 2600698
FAG 61905-2Z-HLC Ball Bearing

FAG 61905-2Z-HLC Ball Bearing

Supplier's Site
Radial Ball Bearings - 61905-2Z-HLC - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
61905-2Z-HLC
Radial Ball Bearings 61905-2Z-HLC
FAG Brand / 25 Mm X 42 Mm X 9 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

FAG Brand / 25 Mm X 42 Mm X 9 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600698 61905-2Z-HLC
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Design Units Metric Metric
Bore 0.9843 inch (25.000 mm) 0.9843 inch (25.000 mm)
Outside Diameter 1.6535 inch (42.000 mm) 1.6535 inch (42.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS1805 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details