FAG Bearing Ball Bearings 61900-2Z-HLC

Description
FAG 61900-2Z-HLC Ball Bearing
Request a Quote Datasheet
Description
FAG 61900-2Z-HLC Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600693
Ball Bearings 2600693
FAG 61900-2Z-HLC Ball Bearing

FAG 61900-2Z-HLC Ball Bearing

Supplier's Site
Radial Ball Bearings - 61900-2Z-HLC - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
61900-2Z-HLC
Radial Ball Bearings 61900-2Z-HLC
FAG Brand / 10 Mm X 22 Mm X 6 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

FAG Brand / 10 Mm X 22 Mm X 6 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600693 61900-2Z-HLC
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Design Units Metric Metric
Bore 0.3937 inch (10.000 mm) 0.3937 inch (10.000 mm)
Outside Diameter 0.8661 inch (22.000 mm) 0.8661 inch (22.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details