FAG Bearing Radial Ball Bearings 61872-M

Description
FAG Brand / 360 Mm X 440 Mm X 38 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Description
FAG Brand / 360 Mm X 440 Mm X 38 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Datasheet
Datasheet Summary
Powered by GS/AI

The 61872-M is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 360 mm, an outer diameter of 440 mm, and a width of 38 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as normal, making it suitable for a variety of applications where standard tolerances are acceptable. This bearing is part of a metric series and is designed with a brass cage to enhance performance and reliability.

Datasheet Summary
Powered by GS/AI

The 61872-M is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 360 mm, an outer diameter of 440 mm, and a width of 38 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as normal, making it suitable for a variety of applications where standard tolerances are acceptable. This bearing is part of a metric series and is designed with a brass cage to enhance performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 61872-M - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
61872-M
Radial Ball Bearings 61872-M
FAG Brand / 360 Mm X 440 Mm X 38 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 360 Mm X 440 Mm X 38 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 61872-M
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-35 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details