FAG Bearing Radial Ball Bearings 61830-C3

Description
FAG Brand / 150 Mm X 190 Mm X 20 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Description
FAG Brand / 150 Mm X 190 Mm X 20 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Datasheet
Datasheet Summary
Powered by GS/AI

The 61830-C3 is a single row radial deep groove ball bearing manufactured by FAG. It features an open design, allowing for easy lubrication and maintenance. The bearing has a bore diameter of 150 mm, an outer diameter of 190 mm, and a width of 20 mm. Both the ring and ball materials are made from 52100 chrome steel, which provides durability and resistance to wear. The radial clearance is classified as C3, indicating a greater than normal internal clearance, suitable for applications with higher operating temperatures or misalignment. This bearing is part of the metric series and is designed for various engineering applications where reliable performance is required.

Datasheet Summary
Powered by GS/AI

The 61830-C3 is a single row radial deep groove ball bearing manufactured by FAG. It features an open design, allowing for easy lubrication and maintenance. The bearing has a bore diameter of 150 mm, an outer diameter of 190 mm, and a width of 20 mm. Both the ring and ball materials are made from 52100 chrome steel, which provides durability and resistance to wear. The radial clearance is classified as C3, indicating a greater than normal internal clearance, suitable for applications with higher operating temperatures or misalignment. This bearing is part of the metric series and is designed for various engineering applications where reliable performance is required.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 61830-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
61830-C3
Radial Ball Bearings 61830-C3
FAG Brand / 150 Mm X 190 Mm X 20 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 150 Mm X 190 Mm X 20 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 61830-C3
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details