FAG Bearing Ball Bearings 61820-Y

Description
FAG 61820-Y Ball Bearing
Request a Quote Datasheet
Description
FAG 61820-Y Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600328
Ball Bearings 2600328
FAG 61820-Y Ball Bearing

FAG 61820-Y Ball Bearing

Supplier's Site
Radial Ball Bearings - 61820-Y - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
61820-Y
Radial Ball Bearings 61820-Y
FAG Brand / 100 Mm X 125 Mm X 13 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 100 Mm X 125 Mm X 13 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600328 61820-Y
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Brass 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Design Units Metric Metric
Bore 3.9370 inch (100.000 mm) 3.9370 inch (100.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-200 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details