FAG Bearing Radial Ball Bearings 61819-Y-C3

Description
FAG Brand / 95 Mm X 120 Mm X 13 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Description
FAG Brand / 95 Mm X 120 Mm X 13 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Datasheet
Datasheet Summary
Powered by GS/AI

The 61819-Y-C3 is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 95 mm, an outer diameter of 120 mm, and a width of 13 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as C3, indicating a greater than normal clearance which can accommodate higher speeds and thermal expansion. This bearing is suitable for applications requiring reliable performance in various mechanical systems.

Datasheet Summary
Powered by GS/AI

The 61819-Y-C3 is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 95 mm, an outer diameter of 120 mm, and a width of 13 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as C3, indicating a greater than normal clearance which can accommodate higher speeds and thermal expansion. This bearing is suitable for applications requiring reliable performance in various mechanical systems.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 61819-Y-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
61819-Y-C3
Radial Ball Bearings 61819-Y-C3
FAG Brand / 95 Mm X 120 Mm X 13 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 95 Mm X 120 Mm X 13 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 61819-Y-C3
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-150 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details