FAG Bearing Ball Bearings 61816-Y

Description
FAG 61816-Y Ball Bearing
Request a Quote Datasheet
Description
FAG 61816-Y Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600325
Ball Bearings 2600325
FAG 61816-Y Ball Bearing

FAG 61816-Y Ball Bearing

Supplier's Site
Radial Ball Bearings - 61816-Y - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
61816-Y
Radial Ball Bearings 61816-Y
FAG Brand / 80 Mm X 100 Mm X 10 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 80 Mm X 100 Mm X 10 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600325 61816-Y
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Brass 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Design Units Metric Metric
Bore 3.1496 inch (80.000 mm) 3.1496 inch (80.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details