FAG Bearing Ball Bearings 61804-2Z-HLC

Description
FAG 61804-2Z-HLC Ball Bearing
Request a Quote Datasheet
Description
FAG 61804-2Z-HLC Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600687
Ball Bearings 2600687
FAG 61804-2Z-HLC Ball Bearing

FAG 61804-2Z-HLC Ball Bearing

Supplier's Site
Radial Ball Bearings - 61804-2Z-HLC - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
61804-2Z-HLC
Radial Ball Bearings 61804-2Z-HLC
FAG Brand / 20 Mm X 32 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

FAG Brand / 20 Mm X 32 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600687 61804-2Z-HLC
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Design Units Metric Metric
Bore 0.7874 inch (20.000 mm) 0.7874 inch (20.000 mm)
Outside Diameter 1.2598 inch (32.000 mm) 1.2598 inch (32.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P8737 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details