FAG Bearing Ball Bearings 609-2Z-HLN

Description
FAG 609-2Z-HLN Ball Bearing
Request a Quote Datasheet
Description
FAG 609-2Z-HLN Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600705
Ball Bearings 2600705
FAG 609-2Z-HLN Ball Bearing

FAG 609-2Z-HLN Ball Bearing

Supplier's Site
Miniature Ball Bearings - 609-2Z-HLN - Pacific International Bearing, Inc.
Union City, CA, United States
Miniature Ball Bearings
609-2Z-HLN
Miniature Ball Bearings 609-2Z-HLN
FAG Brand / 9 Mm X 24 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

FAG Brand / 9 Mm X 24 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600705 609-2Z-HLN
Product Name Ball Bearings Miniature Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Design Units Metric Metric
Bore 0.3543 inch (9.000 mm) 0.3543 inch (9.000 mm)
Outside Diameter 0.9449 inch (24.000 mm) 0.9449 inch (24.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 6190288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-100-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
10mm Bore, 30mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS3010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details