FAG Bearing Ball Bearings 609-2RSR-CO7-C3

Description
FAG 609-2RSR-CO7-C3
Request a Quote Datasheet
Description
FAG 609-2RSR-CO7-C3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2776629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2776629
Ball Bearings 2776629
FAG 609-2RSR-CO7-C3

FAG 609-2RSR-CO7-C3

Supplier's Site
Miniature Ball Bearings - 609-2RSR-CO7-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Miniature Ball Bearings
609-2RSR-CO7-C3
Miniature Ball Bearings 609-2RSR-CO7-C3
FAG Brand / 9 Mm X 24 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals

FAG Brand / 9 Mm X 24 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2776629 609-2RSR-CO7-C3
Product Name Ball Bearings Miniature Ball Bearings
Seals / Shields Single Seal Double Seal
Design Units Metric Metric
Bore 0.3543 inch (9.000 mm) 0.3543 inch (9.000 mm)
Outside Diameter 0.9449 inch (24.000 mm) 0.9449 inch (24.000 mm)
Static Axial 317 lbs (144 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-30 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Ball Bearings - 291586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details