FAG Bearing Radial Ball Bearings 60880-MA-C3

Description
FAG Brand / 400 Mm X 500 Mm X 31 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Description
FAG Brand / 400 Mm X 500 Mm X 31 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Datasheet
Datasheet Summary
Powered by GS/AI

The 60880-MA-C3 is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 400 mm, an outer diameter of 500 mm, and a width of 31 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as C3, indicating a greater than normal clearance for applications requiring higher speeds or thermal expansion. This bearing is suitable for various industrial applications where reliable performance is essential.

Datasheet Summary
Powered by GS/AI

The 60880-MA-C3 is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 400 mm, an outer diameter of 500 mm, and a width of 31 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as C3, indicating a greater than normal clearance for applications requiring higher speeds or thermal expansion. This bearing is suitable for various industrial applications where reliable performance is essential.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 60880-MA-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
60880-MA-C3
Radial Ball Bearings 60880-MA-C3
FAG Brand / 400 Mm X 500 Mm X 31 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 400 Mm X 500 Mm X 31 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 60880-MA-C3
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details