FAG Bearing Ball Bearings 608-HLN

Description
FAG 608-HLN Ball Bearing
Request a Quote Datasheet
Description
FAG 608-HLN Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600561
Ball Bearings 2600561
FAG 608-HLN Ball Bearing

FAG 608-HLN Ball Bearing

Supplier's Site
Miniature Ball Bearings - 608-HLN - Pacific International Bearing, Inc.
Union City, CA, United States
Miniature Ball Bearings
608-HLN
Miniature Ball Bearings 608-HLN
FAG Brand / 8 Mm X 22 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 8 Mm X 22 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600561 608-HLN
Product Name Ball Bearings Miniature Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Design Units Metric Metric
Bore 0.3150 inch (8.000 mm) 0.3150 inch (8.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS3718 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details