FAG Bearing Ball Bearings 608-2Z-C3-HLN

Description
FAG 608-2Z-C3-HLN Ball Bearing
Request a Quote Datasheet
Description
FAG 608-2Z-C3-HLN Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600563
Ball Bearings 2600563
FAG 608-2Z-C3-HLN Ball Bearing

FAG 608-2Z-C3-HLN Ball Bearing

Supplier's Site
Miniature Ball Bearings - 608-2Z-C3-HLN - Pacific International Bearing, Inc.
Union City, CA, United States
Miniature Ball Bearings
608-2Z-C3-HLN
Miniature Ball Bearings 608-2Z-C3-HLN
FAG Brand / 8 Mm X 22 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

FAG Brand / 8 Mm X 22 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600563 608-2Z-C3-HLN
Product Name Ball Bearings Miniature Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Design Units Metric Metric
Bore 0.3150 inch (8.000 mm) 0.3150 inch (8.000 mm)
Outside Diameter 0.8661 inch (22.000 mm) 0.8661 inch (22.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details