FAG Brand / 7 Mm X 19 Mm X 6 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 607-2RSR-C3-HLN |
| Product Name | Miniature Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Material / Plating | 52100 Chrome Steel |
| Rolling Element | Steel |
| Seals / Shields | Double Seal |
| Type | Conrad / Deep Groove; Single Row Ball |