The 6040-M-C4 is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 200 mm, an outer diameter of 310 mm, and a width of 51 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as C4, indicating a higher than normal clearance for applications requiring additional space for thermal expansion or misalignment. This bearing is suitable for various industrial applications where reliable performance is essential.
FAG Brand / 200 Mm X 310 Mm X 51 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 6040-M-C4 |
| Product Name | Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Material / Plating | 52100 Chrome Steel |
| Rolling Element | Steel |
| Type | Conrad / Deep Groove; Single Row Ball |