FAG Bearing Radial Ball Bearings 6038-M-C3

Description
FAG Brand / 190 Mm X 290 Mm X 46 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Description
FAG Brand / 190 Mm X 290 Mm X 46 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Datasheet
Datasheet Summary
Powered by GS/AI

The 6038-M-C3 is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 190 mm, an outer diameter of 290 mm, and a width of 46 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as C3, indicating a greater than normal clearance for applications requiring higher speeds or thermal expansion. This bearing is suitable for various engineering applications where reliable performance is essential.

Datasheet Summary
Powered by GS/AI

The 6038-M-C3 is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 190 mm, an outer diameter of 290 mm, and a width of 46 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as C3, indicating a greater than normal clearance for applications requiring higher speeds or thermal expansion. This bearing is suitable for various engineering applications where reliable performance is essential.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6038-M-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6038-M-C3
Radial Ball Bearings 6038-M-C3
FAG Brand / 190 Mm X 290 Mm X 46 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 190 Mm X 290 Mm X 46 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 6038-M-C3
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details