The 6036-MA-C3 is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 180 mm, an outer diameter of 280 mm, and a width of 46 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as C3, indicating a greater than normal clearance which can accommodate thermal expansion and misalignment. This bearing is suitable for applications requiring robust performance in various industrial settings.
FAG Brand / 180 Mm X 280 Mm X 46 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 6036-MA-C3 |
| Product Name | Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Material / Plating | 52100 Chrome Steel |
| Rolling Element | Steel |
| Type | Conrad / Deep Groove; Single Row Ball |