FAG Bearing Ball Bearings 6020

Description
FAG 6020 Ball Bearing
Request a Quote Datasheet
Description
FAG 6020 Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600438
Ball Bearings 2600438
FAG 6020 Ball Bearing

FAG 6020 Ball Bearing

Supplier's Site
Radial Ball Bearings - 6020 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6020
Radial Ball Bearings 6020
FAG Brand / 100 Mm X 150 Mm X 24 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 100 Mm X 150 Mm X 24 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600438 6020
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Design Units Metric Metric
Bore 3.9370 inch (100.000 mm) 3.9370 inch (100.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-250 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details