FAG Bearing Ball Bearings 6019

Description
FAG 6019 Ball Bearing
Request a Quote Datasheet
Description
FAG 6019 Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600437
Ball Bearings 2600437
FAG 6019 Ball Bearing

FAG 6019 Ball Bearing

Supplier's Site
Radial Ball Bearings - 6019 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6019
Radial Ball Bearings 6019
FAG Brand / 95 Mm X 145 Mm X 24 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 95 Mm X 145 Mm X 24 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600437 6019
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Design Units Metric Metric
Bore 3.7402 inch (95.000 mm) 3.7402 inch (95.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details