FAG Bearing Ball Bearings 6018-2Z

Description
FAG 6018-2Z Ball Bearing
Request a Quote Datasheet
Description
FAG 6018-2Z Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600436
Ball Bearings 2600436
FAG 6018-2Z Ball Bearing

FAG 6018-2Z Ball Bearing

Supplier's Site
Radial Ball Bearings - 6018-2Z - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6018-2Z
Radial Ball Bearings 6018-2Z
FAG Brand / 90 Mm X 140 Mm X 24 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

FAG Brand / 90 Mm X 140 Mm X 24 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600436 6018-2Z
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Design Units Metric Metric
Bore 3.5433 inch (90.000 mm) 3.5433 inch (90.000 mm)
Outside Diameter 5.5118 inch (140.000 mm) 5.5118 inch (140.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS6225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 6190143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details