FAG Brand / 90 Mm X 140 Mm X 24 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
DEEP GROOVE, BALL BEARING,SINGLE ROW, >90<=140MM, DGBB 6015-22, 6215-22, 6315-22. FREE 2 YEAR RADWELL WARRANTY
| Pacific International Bearing, Inc. | Radwell International | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 6018-2Z-C3 | 77946521 |
| Product Name | Radial Ball Bearings | Bearing |
| Primary Bearing Category | Radial Ball Bearing | |
| Material / Plating | 52100 Chrome Steel | |
| Rolling Element | Steel | |
| Seals / Shields | Double Shield | |
| Type | Conrad / Deep Groove; Single Row Ball |