FAG Bearing Ball Bearings 6017

Description
FAG 6017 Ball Bearing
Request a Quote Datasheet
Description
FAG 6017 Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600432
Ball Bearings 2600432
FAG 6017 Ball Bearing

FAG 6017 Ball Bearing

Supplier's Site
Radial Ball Bearings - 6017 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6017
Radial Ball Bearings 6017
FAG Brand / 85 Mm X 130 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 85 Mm X 130 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600432 6017
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Design Units Metric Metric
Bore 3.3465 inch (85.000 mm) 3.3465 inch (85.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 10.0000 inch (254.000 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P5031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details