FAG Bearing Radial Ball Bearings 6017-Z-C3

Description
FAG Brand / 85 Mm X 130 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
Description
FAG Brand / 85 Mm X 130 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
Datasheet
Datasheet Summary
Powered by GS/AI

The 6017-Z-C3 is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 85 mm, an outer diameter of 130 mm, and a width of 22 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It includes a metallic shield for protection against contaminants. The radial clearance is classified as C3, indicating a greater than normal clearance, which can accommodate thermal expansion and misalignment. This bearing is suitable for applications requiring reliable performance in various operating conditions.

Datasheet Summary
Powered by GS/AI

The 6017-Z-C3 is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 85 mm, an outer diameter of 130 mm, and a width of 22 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It includes a metallic shield for protection against contaminants. The radial clearance is classified as C3, indicating a greater than normal clearance, which can accommodate thermal expansion and misalignment. This bearing is suitable for applications requiring reliable performance in various operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6017-Z-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6017-Z-C3
Radial Ball Bearings 6017-Z-C3
FAG Brand / 85 Mm X 130 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield

FAG Brand / 85 Mm X 130 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 6017-Z-C3
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 6190480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details