FAG Bearing Ball Bearings 6016

Description
FAG 6016 Ball Bearing
Request a Quote Datasheet
Description
FAG 6016 Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600427
Ball Bearings 2600427
FAG 6016 Ball Bearing

FAG 6016 Ball Bearing

Supplier's Site
Radial Ball Bearings - 6016 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6016
Radial Ball Bearings 6016
FAG Brand / 80 Mm X 125 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 80 Mm X 125 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600427 6016
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Design Units Metric Metric
Bore 3.1496 inch (80.000 mm) 3.1496 inch (80.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P5031M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details