FAG Bearing Radial Ball Bearings 6016-C3

Description
FAG Brand / 80 Mm X 125 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Description
FAG Brand / 80 Mm X 125 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Datasheet
Datasheet Summary
Powered by GS/AI

The 6016-C3 radial ball bearing from Pacific International Bearing, Inc. features a bore diameter of 80 mm, an outer diameter of 125 mm, and a width of 22 mm. It is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. This bearing has an open closure design, allowing for easy lubrication and maintenance. The C3 radial clearance indicates a greater than normal internal clearance, which can accommodate higher speeds and thermal expansion. This product is suitable for applications requiring a single row deep groove ball bearing with these specifications.

Datasheet Summary
Powered by GS/AI

The 6016-C3 radial ball bearing from Pacific International Bearing, Inc. features a bore diameter of 80 mm, an outer diameter of 125 mm, and a width of 22 mm. It is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. This bearing has an open closure design, allowing for easy lubrication and maintenance. The C3 radial clearance indicates a greater than normal internal clearance, which can accommodate higher speeds and thermal expansion. This product is suitable for applications requiring a single row deep groove ball bearing with these specifications.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6016-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6016-C3
Radial Ball Bearings 6016-C3
FAG Brand / 80 Mm X 125 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 80 Mm X 125 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 6016-C3
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 291585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-150-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details