FAG Bearing Ball Bearings 6015-2RSR-C3

Description
FAG 6015-2RSR-C3 Ball Bearing
Request a Quote Datasheet
Description
FAG 6015-2RSR-C3 Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600425
Ball Bearings 2600425
FAG 6015-2RSR-C3 Ball Bearing

FAG 6015-2RSR-C3 Ball Bearing

Supplier's Site
Radial Ball Bearings - 6015-2RSR-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6015-2RSR-C3
Radial Ball Bearings 6015-2RSR-C3
FAG Brand / 75 Mm X 115 Mm X 20 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals

FAG Brand / 75 Mm X 115 Mm X 20 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600425 6015-2RSR-C3
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Design Units Metric Metric
Bore 2.9528 inch (75.000 mm) 2.9528 inch (75.000 mm)
Outside Diameter 4.5276 inch (115.000 mm) 4.5276 inch (115.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-11-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 4.2550 inch (108.077 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F3109 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details