FAG Bearing Bearing 6013

Description
RADIAL/DEEP GROOVE, BALL BEARING,ROUND BORE, 65 MM ID, 100 MM OD, 18 MM WIDTH, SINGLE SEALED. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RADIAL/DEEP GROOVE, BALL BEARING,ROUND BORE, 65 MM ID, 100 MM OD, 18 MM WIDTH, SINGLE SEALED. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19453647 - Radwell International
Willingboro, NJ, United States
Bearing
19453647
Bearing 19453647
RADIAL/DEEP GROOVE, BALL BEARING,ROUND BORE, 65 MM ID, 100 MM OD, 18 MM WIDTH, SINGLE SEALED. FREE 2 YEAR RADWELL WARRANTY

RADIAL/DEEP GROOVE, BALL BEARING,ROUND BORE, 65 MM ID, 100 MM OD, 18 MM WIDTH, SINGLE SEALED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Radial Ball Bearings - 6013 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6013
Radial Ball Bearings 6013
FAG Brand / 65 Mm X 100 Mm X 18 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 65 Mm X 100 Mm X 18 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  Radwell International Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 19453647 6013
Product Name Bearing Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2058828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details