FAG Bearing Ball Bearings 6012

Description
FAG 6012 Ball Bearing
Request a Quote Datasheet
Description
FAG 6012 Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600421
Ball Bearings 2600421
FAG 6012 Ball Bearing

FAG 6012 Ball Bearing

Supplier's Site
Radial Ball Bearings - 6012 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6012
Radial Ball Bearings 6012
FAG Brand / 60 Mm X 95 Mm X 18 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 60 Mm X 95 Mm X 18 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet
Bearing - 67841127 - Radwell International
Willingboro, NJ, United States
Bearing
67841127
Bearing 67841127
DEEP GROOVE, BALL BEARING,SINGLE ROW, >90<=140MM, DGBB 6000-14, 6200-12, 6300-10. FREE 2 YEAR RADWELL WARRANTY

DEEP GROOVE, BALL BEARING,SINGLE ROW, >90<=140MM, DGBB 6000-14, 6200-12, 6300-10. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc. Radwell International
Product Category Ball Bearings Ball Bearings Ball Bearings
Product Number 2600421 6012 67841127
Product Name Ball Bearings Radial Ball Bearings Bearing
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Design Units Metric Metric
Bore 2.3622 inch (60.000 mm) 2.3622 inch (60.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
Ball Bearings - 2058797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details