FAG Bearing Radial Ball Bearings 6009-2Z-L038

Description
FAG Brand / 45 Mm X 75 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
Datasheet
Description
FAG Brand / 45 Mm X 75 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6009-2Z-L038 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6009-2Z-L038
Radial Ball Bearings 6009-2Z-L038
FAG Brand / 45 Mm X 75 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

FAG Brand / 45 Mm X 75 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

Supplier's Site Datasheet
Bearing - 77968825 - Radwell International
Willingboro, NJ, United States
Bearing
77968825
Bearing 77968825
RADIAL/DEEP GROOVE BALL BEARING - ROUND BORE, 45 MM ID, 75 MM OD, 16 MM WIDTH, DOUBLE SHIELDED, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

RADIAL/DEEP GROOVE BALL BEARING - ROUND BORE, 45 MM ID, 75 MM OD, 16 MM WIDTH, DOUBLE SHIELDED, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 6009-2Z-L038 77968825
Product Name Radial Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Seals / Shields Double Shield
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-90 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details