FAG Brand / 20 Mm X 42 Mm X 12 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 6004-Z |
| Product Name | Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Material / Plating | 52100 Chrome Steel |
| Rolling Element | Steel |
| Bearing Class | ABEC3 / Class 6 / P6; Abec 3 |
| Type | Conrad / Deep Groove; Single Row Ball |