FAG Bearing Thrust 52210

Description
FAG Brand / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing
Description
FAG Brand / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
Thrust - 52210 - Pacific International Bearing, Inc.
Union City, CA, United States
Thrust
52210
Thrust 52210
FAG Brand / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing

FAG Brand / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing

Supplier's Site
Bearing - 19476920 - Radwell International
Willingboro, NJ, United States
Bearing
19476920
Bearing 19476920
DOUBLE DIRECTION THRUST BALL BEARINGS/ACCESSORIES . FREE 2 YEAR RADWELL WARRANTY

DOUBLE DIRECTION THRUST BALL BEARINGS/ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc. Radwell International
Product Category Thrust Bearings Ball Bearings
Product Number 52210 19476920
Product Name Thrust Bearing
Bore 1.5748 inch (40.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-85 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details