FAG Bearing Thrust 51222

Description
FAG Brand / 110mm X 160mm X 38mm / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing
Description
FAG Brand / 110mm X 160mm X 38mm / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
Thrust - 51222 - Pacific International Bearing, Inc.
Union City, CA, United States
Thrust
51222
Thrust 51222
FAG Brand / 110mm X 160mm X 38mm / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing

FAG Brand / 110mm X 160mm X 38mm / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Thrust Bearings
Product Number 51222
Product Name Thrust
Bore 4.3307 inch (110.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fluid Film Thrust Bearings - Hidrax HT - Waukesha Bearings
Specs
Application Pump
Design Units Metric
Bearing / Retainer Specialty Material Hard Ceramic or Ceramic-metallic Composite (Cermet) Materials
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
Ball Bearings - 2058836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details