FAG Bearing Thrust 51216

Description
FAG Brand / 80mm X 115mm X 28mm / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing
Description
FAG Brand / 80mm X 115mm X 28mm / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
Thrust - 51216 - Pacific International Bearing, Inc.
Union City, CA, United States
Thrust
51216
Thrust 51216
FAG Brand / 80mm X 115mm X 28mm / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing

FAG Brand / 80mm X 115mm X 28mm / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Thrust Bearings
Product Number 51216
Product Name Thrust
Bore 3.1496 inch (80.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
Ball Bearings - 2058829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
Custom Fluid Film Fixed Profile Thrust Bearings -  - Waukesha Bearings
Specs
Application Marine, Oil & Gas, Power Generation, Refrigerant and Air Compression, Vehicle Turbochargers, Power Transmission
Bearing / Retainer Specialty Material Materials Can Include Babbitt, Copper, Bronze and Polymer
Rolling Element Polymer
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.9380 inch (23.825 mm)
View Details