FAG Bearing Bearing 51210

Description
BEARING, THRUST 50MM ID 78MM OD 22MM WIDE. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, THRUST 50MM ID 78MM OD 22MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 40168888 - Radwell International
Willingboro, NJ, United States
Bearing
40168888
Bearing 40168888
BEARING, THRUST 50MM ID 78MM OD 22MM WIDE. FREE 2 YEAR RADWELL WARRANTY

BEARING, THRUST 50MM ID 78MM OD 22MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thrust - 51210 - Pacific International Bearing, Inc.
Union City, CA, United States
Thrust
51210
Thrust 51210
FAG Brand / 50mm X 73mm X 22mm / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing

FAG Brand / 50mm X 73mm X 22mm / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing

Supplier's Site

Technical Specifications

  Radwell International Pacific International Bearing, Inc.
Product Category Thrust Bearings Thrust Bearings
Product Number 40168888 51210
Product Name Bearing Thrust
Bore 1.9685 inch (50.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fluid Film Thrust Bearings - Hidrax HT - Waukesha Bearings
Specs
Application Pump
Design Units Metric
Bearing / Retainer Specialty Material Hard Ceramic or Ceramic-metallic Composite (Cermet) Materials
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
Ball Bearings - 2058830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
0.05
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.1250 inch (3.175 mm)
View Details