BALL BEARING, SINGLE DIRECTION THRUST, 40X68X19MM, NEVER USED, AVAILABLE. FREE 2 YEAR RADWELL WARRANTY
FAG Brand / 40mm X 68mm X 19mm / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing
| RS Components, Ltd. | Radwell International | Pacific International Bearing, Inc. | |
|---|---|---|---|
| Product Category | Ball Bearings | Ball Bearings | Thrust Bearings |
| Product Number | 2600418 | 67824377 | 51208 |
| Product Name | Ball Bearings | Bearing | Thrust |
| Material / Plating | Steel | ||
| Rolling Element | Steel | ||
| Seals / Shields | None (Open Bearing) | ||
| Design Units | Metric | ||
| Bore | 1.5748 inch (40.000 mm) | 1.5748 inch (40.000 mm) |