FAG Bearing Ball Bearings 51114

Description
FAG 51114 Ball Bearing
Request a Quote
Description
FAG 51114 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600411
Ball Bearings 2600411
FAG 51114 Ball Bearing

FAG 51114 Ball Bearing

Supplier's Site
Thrust - 51114 - Pacific International Bearing, Inc.
Union City, CA, United States
Thrust
51114
Thrust 51114
FAG Brand / 70mm X 95mm X 18mm / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing

FAG Brand / 70mm X 95mm X 18mm / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Thrust Bearings
Product Number 2600411 51114
Product Name Ball Bearings Thrust
Material / Plating Steel
Rolling Element Steel
Seals / Shields None (Open Bearing)
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details