FAG Bearing Ball Bearings 4208-BB-TVH

Description
FAG 4208-BB-TVH Ball Bearing
Request a Quote Datasheet
Description
FAG 4208-BB-TVH Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600557
Ball Bearings 2600557
FAG 4208-BB-TVH Ball Bearing

FAG 4208-BB-TVH Ball Bearing

Supplier's Site
Radial Ball Bearings - 4208-BB-TVH - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
4208-BB-TVH
Radial Ball Bearings 4208-BB-TVH
FAG Brand / 40 Mm X 80 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 40 Mm X 80 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600557 4208-BB-TVH
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Plastic; Polyamide 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Design Units Metric Metric
Bore 1.5748 inch (40.000 mm) 1.5748 inch (40.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-85 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details